Manufacturer: Renesas Electronics America
Win Source Part Number: 207098-M37560EFFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LVD, PWM, WDT
Number of I/O: 55
Program Memory Size: 60KB (60K x 8)
Program Memory Type: OTP
RAM Size: 2.5K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207098-M37560EFFP |
| Product Name | Integrated Circuits(ICs) |