Manufacturer: Renesas Electronics America
Win Source Part Number: 880668-M37548G3FP#U0
Series: 740/38000
Features: series Microcontroller IC
Package: Tube
Number of I/O: 15
Part Status: Obsolete
Family Name: M37548
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
IC MCU 8BIT 6KB QZROM 20LSSOP Product overview: M37548G3FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37548G3FP#U0 can be used for catalog matching and distributor lookup.
740 740/38000 Microcontroller IC 8-Bit 8MHz 6KB (6K x 8) QzROM 20-LSSOP
Microcontroller, CMOS
740 740/38000 Microcontroller IC 8-Bit 8MHz 6KB (6K x 8) QzROM 20-LSSOP
- Microcontroller IC 8-Bit 8MHz 6KB (6K x 8) QzROM 20-LSSOP
IC MCU 8BIT 6KB QZROM 20LSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880668-M37548G3FP#U0 | 685-M37548G3FP#U0 | M37548G3FP#U0-ND | M37548G3FP#U0 | M37548G3FP#U0 | M37548G3FP#U0 | M37548G3FP#U0 |
| Product Name | Embedded - Embedded - Microcontrollers - M37548G3FP#U0 | 8-bit 8BIT 6KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| I/O Ports | 15 | 15 | 15 | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
| Package Type | Other; Tube | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; SSOP20 | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) |