Renesas Electronics Corporation Microcontrollers M37546G4GP#U0

Description
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)
Request a Quote Datasheet
Description
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M37546G4GP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M37546G4GP#U0-ND
Microcontrollers M37546G4GP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M37546G4GP#U0 - 123655-M37546G4GP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37546G4GP#U0
123655-M37546G4GP#U0
Embedded - Embedded - Microcontrollers - M37546G4GP#U0 123655-M37546G4GP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 123655-M37546G4GP#U0 Packaging: Tray Core Processor: 740 Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 123655-M37546G4GP#U0
Packaging: Tray
Core Processor: 740
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-M37546G4GP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-M37546G4GP#U0
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-M37546G4GP#U0
IC MCU 8BIT 16KB QZROM 32LQFP Product overview: M37546G4GP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37546G4GP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB QZROM 32LQFP Product overview: M37546G4GP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37546G4GP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M37546G4GP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 8MHz, CMOS

Microcontroller, 8-Bit, 8MHz, CMOS

Supplier's Site Datasheet
Embedded - Microcontrollers - M37546G4GP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M37546G4GP#U0
Embedded - Microcontrollers M37546G4GP#U0
IC MCU 8BIT 16KB QZROM 32LQFP

IC MCU 8BIT 16KB QZROM 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M37546G4GP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M37546G4GP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M37546G4GP#U0
IC MCU 8BIT 16KB QZROM 32LQFP

IC MCU 8BIT 16KB QZROM 32LQFP

Supplier's Site
Microcontrollers - M37546G4GP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37546G4GP#U0
Microcontrollers M37546G4GP#U0
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M37546G4GP#U0-ND 123655-M37546G4GP#U0 685-M37546G4GP#U0 M37546G4GP#U0 M37546G4GP#U0 M37546G4GP#U0 M37546G4GP#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M37546G4GP#U0 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers