740 Family 8-Bit MCU
740 740/38000 Microcontroller IC 8-Bit 4MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)
IC MCU 8BIT 16KB QZROM 32LQFP Product overview: M37545G4GP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37545G4GP#U0 can be used for catalog matching and distributor lookup.
740 740/38000 Microcontroller IC 8-Bit 4MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)
740 - Microcontroller IC 8-Bit 4MHz 16KB (16K x 8) QzROM 32-LQFP (7x7)
IC MCU 8BIT 16KB QZROM 32LQFP
8-bit Microcontrollers - MCU MCU 2/5V 16K 32-LQFP Qz-ROM Lead free
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M37545G4GP#U0 | M37545G4GP#U0-ND | 685-M37545G4GP#U0 | M37545G4GP#U0 | M37545G4GP#U0 | M37545G4GP#U0 |
| Product Name | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| Package Type | QFP; Other; LQFP32 | LFQP; Other; 32-LQFP | Other; Tray | QFP; Other; 32-LQFP | ||
| Clock Speed | 4 MHz | 4 MHz | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB |