Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M37544G2SP M37544G2SP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207095-M37544G2SP Packaging: Tube/Rail Core Processor: 740 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-SDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207095-M37544G2SP Packaging: Tube/Rail Core Processor: 740 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-SDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M37544G2SP - 207095-M37544G2SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37544G2SP
207095-M37544G2SP
Embedded - Embedded - Microcontrollers - M37544G2SP 207095-M37544G2SP
Manufacturer: Renesas Electronics America Win Source Part Number: 207095-M37544G2SP Packaging: Tube/Rail Core Processor: 740 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-SDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 207095-M37544G2SP
Packaging: Tube/Rail
Core Processor: 740
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-SDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-M37544G2SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-M37544G2SP
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-M37544G2SP
IC MCU 8BIT 8KB OTP 32SDIP Product overview: M37544G2SP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37544G2SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 32SDIP Product overview: M37544G2SP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37544G2SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 207095-M37544G2SP 685-M37544G2SP
Product Name Embedded - Embedded - Microcontrollers - M37544G2SP 8-bit 8BIT 8KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 8 MHz
RAM 8 KB 0.2560 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - C167SRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers