Renesas Electronics Corporation Microcontrollers M37542F8GP#U0

Description
Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M37542F8GP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP32

Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - M37542F8GP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M37542F8GP#U0-ND
Microcontrollers M37542F8GP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-M37542F8GP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-M37542F8GP#U0
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-M37542F8GP#U0
IC MCU 8BIT 32KB FLASH 32LQFP Product overview: M37542F8GP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F8GP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32LQFP Product overview: M37542F8GP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F8GP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M37542F8GP#U0 - 763413-M37542F8GP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37542F8GP#U0
763413-M37542F8GP#U0
Embedded - Embedded - Microcontrollers - M37542F8GP#U0 763413-M37542F8GP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 763413-M37542F8GP#U0 Series: 740/38000 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: POR, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: M37542F8G Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): ST7FOXK1T6 ST7FOXK2T6ST7FOXK1T6 TR; ; Introduction Date: June 30, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 763413-M37542F8GP#U0
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: POR, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: M37542F8G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): ST7FOXK1T6 ST7FOXK2T6ST7FOXK1T6TR; ;
Introduction Date: June 30, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - M37542F8GP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M37542F8GP#U0
Embedded - Microcontrollers M37542F8GP#U0
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - M37542F8GP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37542F8GP#U0
Microcontrollers M37542F8GP#U0
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - M37542F8GP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37542F8GP#U0
Microcontrollers M37542F8GP#U0
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - M37542F8GP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M37542F8GP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M37542F8GP#U0
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
M37542F8GP#U0
8-bit Microcontrollers - MCU M37542F8GP#U0
8-bit Microcontrollers - MCU MCU 3/5V 32K+4K Pb-Free 32-LQFP

8-bit Microcontrollers - MCU MCU 3/5V 32K+4K Pb-Free 32-LQFP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M37542F8GP#U0 M37542F8GP#U0-ND 685-M37542F8GP#U0 763413-M37542F8GP#U0 M37542F8GP#U0 M37542F8GP#U0 M37542F8GP#U0 M37542F8GP#U0
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M37542F8GP#U0 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers