Renesas Electronics Corporation 4BIT 5KB 6MHz Embedded Microcontroller MCU M34508G4HGP#U0

Description
Microcontroller, 4-Bit, MROM, 4500 CPU, 6MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
Microcontroller, 4-Bit, MROM, 4500 CPU, 6MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M34508G4HGP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 4-Bit, MROM, 4500 CPU, 6MHz, CMOS, PDSO20

Microcontroller, 4-Bit, MROM, 4500 CPU, 6MHz, CMOS, PDSO20

Supplier's Site Datasheet
4BIT 5KB 6MHz Embedded Microcontroller MCU - 776-M34508G4HGP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4BIT 5KB 6MHz Embedded Microcontroller MCU
776-M34508G4HGP#U0
4BIT 5KB 6MHz Embedded Microcontroller MCU 776-M34508G4HGP#U0
IC MCU 4BIT 5KB QZROM 20LSSOP / 4500 series Microcontroller IC 4-Bit 6MHz 5KB (4K x 10) QzROM 20-LSSOP Product overview: M34508G4HGP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 5KB, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 5KB, 6MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-M34508G4HGP#U0 can be used for catalog matching and distributor lookup.

IC MCU 4BIT 5KB QZROM 20LSSOP / 4500 series Microcontroller IC 4-Bit 6MHz 5KB (4K x 10) QzROM 20-LSSOP Product overview: M34508G4HGP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, 5KB, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 4BIT, 5KB, 6MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-M34508G4HGP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1073742-M34508G4HGP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1073742-M34508G4HGP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1073742-M34508G4HGP#U0
Win Source Part Number: 1073742-M34508G4HGP# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 720/4500 Core Processor: 4500 Speed: 6MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 4-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 14 Program Memory Size: 5KB (4K x 10) Program Memory Type: QzROM RAM Size: 256 x 4 Data Converters: A/D 4x10b Oscillator Type: External Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M34508G4HGP#U0- RE,RENRNSM34508G4HGP #U0 Base Product Number: M34508 Product Status: Obsolete

Win Source Part Number: 1073742-M34508G4HGP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 720/4500
Core Processor: 4500
Speed: 6MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 4-Bit
Connectivity: SIO
Peripherals: WDT
Number of I/O: 14
Program Memory Size: 5KB (4K x 10)
Program Memory Type: QzROM
RAM Size: 256 x 4
Data Converters: A/D 4x10b
Oscillator Type: External
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M34508G4HGP#U0-RE,RENRNSM34508G4HGP#U0
Base Product Number: M34508
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - M34508G4HGP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M34508G4HGP#U0
Microcontrollers M34508G4HGP#U0
4500 720/4500 Microcontroller IC 4-Bit 6MHz 5KB (4K x 10) QzROM 20-LSSOP

4500 720/4500 Microcontroller IC 4-Bit 6MHz 5KB (4K x 10) QzROM 20-LSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M34508G4HGP#U0 776-M34508G4HGP#U0 1073742-M34508G4HGP#U0 M34508G4HGP#U0
Product Name 4BIT 5KB 6MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 4 Bit; 4-Bit 4 Bit 4 Bit; 4-Bit
Life Cycle Stage Obsolete Removed; Obsolete
Package Type SOP; SSOP; Other; SSOP20 Other; Bulk SSOP SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
RAM 0.2560 KB 5 KB 0.2560 KB
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details