Manufacturer: Renesas Electronics America
Win Source Part Number: 880650-M308A0SGP#UN
Series: M16C™ M32C/80/8A
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M32C/80 series Microcontroller IC 16-Bit 32MHz - ROMless 100-LFQFP (14x14)
Core Processor: M32C/80
Speed: 32MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 45
Program Memory Type: ROMless
Data Converters: A/D 10x10b; D/A 2x8b
Oscillator Type: External, Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
M32C/80 M16C™ M32C/80/8A Microcontroller IC 16-Bit 32MHz ROMless 100-LFQFP (14x14)
IC MCU 16BIT ROMLESS 100LFQFP Product overview: M308A0SGP#UN from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M308A0SGP#UN can be used for catalog matching and distributor lookup.
M32C/80 M16C™ M32C/80/8A Microcontroller IC 16-Bit 32MHz ROMless 100-LFQFP (14x14)
IC MCU FLASH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 880650-M308A0SGP#UN | 559-M308A0SGP#UN-ND | 685-M308A0SGP#UN | M308A0SGP#UN | M308A0SGP#UN | M308A0SGP#UN | M308A0SGP#UN |
| Product Name | Embedded - Embedded - Microcontrollers - M308A0SGP#UN | Microcontrollers | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| I/O Ports | 45 | 45 | 45 |