Renesas Electronics Corporation Microcontrollers M3087BFKAGP#U3

Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Datasheet
Datasheet Summary
Powered by GS/AI

The M3087BFKAGP#U3 is a microcontroller from the M32C/87 Group, designed for high-performance applications. It utilizes a single-chip control architecture based on the M32C/80 Series CPU core and is fabricated using advanced silicon gate CMOS technology. This microcontroller features a 16-Mbyte address space, enabling efficient instruction processing and execution at high speeds. It includes a multiplier and Direct Memory Access Controller (DMAC), making it suitable for applications in office automation, communication devices, and industrial equipment. The M3087BFKAGP#U3 is available in 144-pin and 100-pin plastic molded LQFP/QFP packages, which facilitate integration into various electronic systems. Its applications extend to audio components, cameras, and mobile devices, highlighting its versatility in different sectors. Engineers considering this microcontroller should evaluate its specifications against their project requirements to determine its suitability.

Datasheet Summary
Powered by GS/AI

The M3087BFKAGP#U3 is a microcontroller from the M32C/87 Group, designed for high-performance applications. It utilizes a single-chip control architecture based on the M32C/80 Series CPU core and is fabricated using advanced silicon gate CMOS technology. This microcontroller features a 16-Mbyte address space, enabling efficient instruction processing and execution at high speeds. It includes a multiplier and Direct Memory Access Controller (DMAC), making it suitable for applications in office automation, communication devices, and industrial equipment. The M3087BFKAGP#U3 is available in 144-pin and 100-pin plastic molded LQFP/QFP packages, which facilitate integration into various electronic systems. Its applications extend to audio components, cameras, and mobile devices, highlighting its versatility in different sectors. Engineers considering this microcontroller should evaluate its specifications against their project requirements to determine its suitability.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M3087BFKAGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M3087BFKAGP#U3
Microcontrollers M3087BFKAGP#U3
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - M3087BFKAGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M3087BFKAGP#U3
Embedded - Microcontrollers M3087BFKAGP#U3
IC MCU 16/32BIT 768KB 144LFQFP

IC MCU 16/32BIT 768KB 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M3087BFKAGP#U3 M3087BFKAGP#U3
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 32 MHz
RAM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers