Manufacturer: Renesas Electronics America
Win Source Part Number: 129820-M30879FLBGP#U
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30879
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): MB90548GPMC; MB90548GASPMC-GS-438
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLBGP#U3 can be used for catalog matching and distributor lookup.
IC MCU 16/32B 1MB FLASH 100LFQFP
IC MCU 16/32B 1MB FLASH 100LFQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32B 1MB FLASH 100LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 129820-M30879FLBGP#U3 | 685-M30879FLBGP#U3 | M30879FLBGP#U3 | M30879FLBGP#U3 | M30879FLBGP#U3 | M30879FLBGP#U3 |
| Product Name | Embedded - Embedded - Microcontrollers - M30879FLBGP#U3 | 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1000 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |