M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 768KB 100LFQFP Product overview: M30879FKGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FKGP#U3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263671-M30879FKGP#U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M32C/80/87
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 48K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: M30879FKGPU3
Base Product Number: M30879
Product Status: Not For New Designs
16-bit Microcontrollers - MCU MCU 5V 768K I-temp Pb-free 100-LQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 768KB 100LFQFP
IC MCU 32BIT 768KB FLASH 100QFP
IC MCU 16/32BIT 768KB 100LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30879FKGP#U3-ND | 685-M30879FKGP#U3 | 1263671-M30879FKGP#U3 | M30879FKGP#U3 | M30879FKGP#U3 | M30879FKGP#U3 | 668-M30879FKGP#U3 | M30879FKGP#U3 |
| Product Name | Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | IC MCU 32BIT 768KB FLASH 100QFP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 32 Bit | 16 Bit; 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | |||||||
| RAM | 48 KB | 48 KB | 768 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 768 KB | 4 KB |