M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-LFQFP (14x14)
IC MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30843FWGP#35 | M30843FWGP#35 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 32 MHz | 32 MHz |
| RAM | 24 KB | 24 KB |