Renesas Electronics Corporation 16-bit 128KB 5V Embedded Microcontroller MCU M30800FCGP#U3

Description
MCU 16-bit M16C CISC 128KB Flash 5V 100-Pin LQFP Product overview: M30800FCGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30800FCGP#U3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit M16C CISC 128KB Flash 5V 100-Pin LQFP Product overview: M30800FCGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30800FCGP#U3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 128KB 5V Embedded Microcontroller MCU - 685-M30800FCGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 5V Embedded Microcontroller MCU
685-M30800FCGP#U3
16-bit 128KB 5V Embedded Microcontroller MCU 685-M30800FCGP#U3
MCU 16-bit M16C CISC 128KB Flash 5V 100-Pin LQFP Product overview: M30800FCGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30800FCGP#U3 can be used for catalog matching and distributor lookup.

MCU 16-bit M16C CISC 128KB Flash 5V 100-Pin LQFP Product overview: M30800FCGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30800FCGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M30800FCGP#U3 - 1073701-M30800FCGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30800FCGP#U3
1073701-M30800FCGP#U3
Embedded - Embedded - Microcontrollers - M30800FCGP#U3 1073701-M30800FCGP#U3
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073701-M30800FCGP#U 3 Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: UART, USART Peripherals: DMA, PWM, WDT RAM Size: 10 kB Oscillator Type: Internal Access Time: 20 µs Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): M306N5FCTFP#UK; M306N5FCTFP#U0; M306N5FCTFP#UKJ; SAF-XC164S-16F20F BB; MSP430F6636IPZ; MSP430F5336IPZ; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.2 V Number of I/Os: 85 Number of Programmable I/O: 87 Number of Timers/Counters: 11

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073701-M30800FCGP#U3
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: UART, USART
Peripherals: DMA, PWM, WDT
RAM Size: 10 kB
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): M306N5FCTFP#UK; M306N5FCTFP#U0; M306N5FCTFP#UKJ; SAF-XC164S-16F20F BB; MSP430F6636IPZ; MSP430F5336IPZ;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.2 V
Number of I/Os: 85
Number of Programmable I/O: 87
Number of Timers/Counters: 11

Buy Now
Microcontrollers - M30800FCGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30800FCGP#U3
Microcontrollers M30800FCGP#U3
M16C/80 M16C™ M16C/80 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

M16C/80 M16C™ M16C/80 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30800FCGP#U3 1073701-M30800FCGP#U3 M30800FCGP#U3
Product Name 16-bit 128KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30800FCGP#U3 Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 10 KB 0.0100 KB 10 KB
Supply Voltage 5 volts 5 volts
Serial Interface UART, USART UART; USART; UART, USART
Package Type Other; LQFP QFP; Other; LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details