Renesas Electronics Corporation Newest Parts - M30626FHPGP M30626FHPGP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1210373-M30626FHPGP Family Name: M30626FHP Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): P3S12HA64J0CLL; P3S12HA64J0CLLR; P3S12HY32J0MLL; P9S12HY32J0CLL; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1210373-M30626FHPGP Family Name: M30626FHP Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): P3S12HA64J0CLL; P3S12HA64J0CLLR; P3S12HY32J0MLL; P9S12HY32J0CLL; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - M30626FHPGP - 1210373-M30626FHPGP - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - M30626FHPGP
1210373-M30626FHPGP
Newest Parts - M30626FHPGP 1210373-M30626FHPGP
Manufacturer: Renesas Electronics America Win Source Part Number: 1210373-M30626FHPGP Family Name: M30626FHP Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): P3S12HA64J0CLL; P3S12HA64J0CLLR; P3S12HY32J0MLL; P9S12HY32J0CLL; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1210373-M30626FHPGP
Family Name: M30626FHP
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): P3S12HA64J0CLL; P3S12HA64J0CLLR; P3S12HY32J0MLL; P9S12HY32J0CLL;
Introduction Date: July 04, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1210373-M30626FHPGP
Product Name Newest Parts - M30626FHPGP
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers