Renesas Electronics Corporation Automotive 16-bit 256KB 5V Embedded Microcontroller MCU M30624FGPFP

Description
MCU 16-bit M16C/60 CISC 256KB Flash 5V Automotive 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit M16C/60 CISC 256KB Flash 5V Automotive 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 16-bit 256KB 5V Embedded Microcontroller MCU - 685-M30624FGPFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 256KB 5V Embedded Microcontroller MCU
685-M30624FGPFP
Automotive 16-bit 256KB 5V Embedded Microcontroller MCU 685-M30624FGPFP
MCU 16-bit M16C/60 CISC 256KB Flash 5V Automotive 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP can be used for catalog matching and distributor lookup.

MCU 16-bit M16C/60 CISC 256KB Flash 5V Automotive 100-Pin PQFP / IC MCU 16BIT 256KB FLASH 100QFP Product overview: M30624FGPFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 256KB, 5V, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 256KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPFP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M30624FGPFP - 305698-M30624FGPFP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30624FGPFP
305698-M30624FGPFP
Embedded - Embedded - Microcontrollers - M30624FGPFP 305698-M30624FGPFP
Manufacturer: Renesas Electronics America Win Source Part Number: 305698-M30624FGPFP Packaging: Bulk Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30624FGP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Alternative Parts (Cross-Reference): MB90F548GSPF; MB90F548GLPF; MB90F482BPF; MB90F549GSPFV-E1; Introduction Date: July 04, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 305698-M30624FGPFP
Packaging: Bulk
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30624FGP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Alternative Parts (Cross-Reference): MB90F548GSPF; MB90F548GLPF; MB90F482BPF; MB90F549GSPFV-E1;
Introduction Date: July 04, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30624FGPFP 305698-M30624FGPFP
Product Name Automotive 16-bit 256KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30624FGPFP
Data Bus 16 Bit 16 Bit
RAM 20 KB 256 KB
Package Type Other; Bulk QFP; Other; 100-QFP (14x20)
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers