M16C/60 M16C™ M16C/60 Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | M30624FGMGP#U5 |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete |
| Clock Speed | 16 MHz |
| RAM | 20 KB |