M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#U3 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 145227-M30624FGAFP#U
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/62A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 4.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30624FGAFP#U3 | 145227-M30624FGAFP#U3 |
| Product Name | 16-bit 62A 16MHz 256KB Embedded Microcontroller MCU | Integrated Circuits(ICs) |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 20 KB | 256 KB |
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts |
| Package Type | Other; Tray |