Renesas Electronics Corporation Integrated Circuits(ICs) M30624FGAFP#D3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 135765-M30624FGAFP#D 3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/62A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 135765-M30624FGAFP#D 3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/62A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 135765-M30624FGAFP#D3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
135765-M30624FGAFP#D3
Integrated Circuits(ICs) 135765-M30624FGAFP#D3
Manufacturer: Renesas Electronics America Win Source Part Number: 135765-M30624FGAFP#D 3 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: M16C? M16C/60/62A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-BQFP Manufacturer Device Package: 100-QFP (14x20) Operating Supply Voltage: 4.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: DMA, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 10x10b, D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 135765-M30624FGAFP#D3
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: M16C? M16C/60/62A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 4.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 10x10b, D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 62A 16MHz 256KB Embedded Microcontroller MCU - 685-M30624FGAFP#D3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 62A 16MHz 256KB Embedded Microcontroller MCU
685-M30624FGAFP#D3
16-bit 62A 16MHz 256KB Embedded Microcontroller MCU 685-M30624FGAFP#D3
M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#D3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#D3 can be used for catalog matching and distributor lookup.

M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FLASH 100-QFP (14x20) Product overview: M30624FGAFP#D3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 62A, 16MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 62A, 16MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGAFP#D3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 135765-M30624FGAFP#D3 685-M30624FGAFP#D3
Product Name Integrated Circuits(ICs) 16-bit 62A 16MHz 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Clock Speed 16 MHz
RAM 256 KB 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers