IC MCU 16BIT FLASH 64LFQFP
IC MCU 16BIT FLASH 64LFQFP
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz FLASH 64-LFQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30291FCVHP#U7A | M30291FCVHP#U7A | M30291FCVHP#U7A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 16 MHz | 16 MHz | |
| Supply Voltage | 5.5 to 2.7 volts | ||
| Package Type | QFP | QFP; Other; 64-LQFP |