Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322109-M30281F6HP#U
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: M16C/60
Speed: 20MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, SIO, UART/USART
Peripherals: DMA, POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: M30281F6HPU9B
Base Product Number: M30281
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: M30281F6HP#U9B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F6HP#U9B can be used for catalog matching and distributor lookup.
IC MCU 16BIT 48KB FLASH 64LFQFP
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LFQFP
IC MCU 16BIT 48KB FLASH 64LFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322109-M30281F6HP#U9B | M30281F6HP#U9B-ND | 685-M30281F6HP#U9B | M30281F6HP#U9B | M30281F6HP#U9B | M30281F6HP#U9B | M30281F6HP#U9B |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 20 MHz | 20 MHz | 24 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 48 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |