M16C/60 M16C™ M16C/Tiny/26A Microcontroller IC 16-Bit 20MHz 52KB (52K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 52KB FLASH 48LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30260F6AGP#W9A | M30260F6AGP#W9A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Last Time Buy | Removed; Obsolete |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 2 KB | 2 KB |
| I/O Ports | 39 |