Renesas Electronics Corporation Clock and Timing IC M2020-11-622.0800T

Description
IC PLL FREQ TRANSLATOR 36CLCC Product overview: M2020-11-622.0800T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2020-11-622.080 0T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ TRANSLATOR 36CLCC Product overview: M2020-11-622.0800T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2020-11-622.080 0T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-M2020-11-622.0800T
Clock and Timing IC 728-M2020-11-622.0800T
IC PLL FREQ TRANSLATOR 36CLCC Product overview: M2020-11-622.0800T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2020-11-622.080 0T can be used for catalog matching and distributor lookup.

IC PLL FREQ TRANSLATOR 36CLCC Product overview: M2020-11-622.0800T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M2020-11-622.0800T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2020-11-622.0800T - 924717-M2020-11-622.0800T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2020-11-622.0800T
924717-M2020-11-622.0800T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2020-11-622.0800T 924717-M2020-11-622.0800T
Manufacturer: Renesas Electronics America Win Source Part Number: 924717-M2020-11-622. 0800T Operating Temperature Range: 0°C ~ 70°C Features: IC 622.08MHz 1 36-CLCC Package: Reel - TR Package: 36-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-CLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924717-M2020-11-622.0800T
Operating Temperature Range: 0°C ~ 70°C
Features: IC 622.08MHz 1 36-CLCC
Package: Reel - TR
Package: 36-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-CLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2020-11-622.0800T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
M2020-11-622.0800T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers M2020-11-622.0800T
IC PLL FREQ TRANSLATOR 36CLCC

IC PLL FREQ TRANSLATOR 36CLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-M2020-11-622.0800T 924717-M2020-11-622.0800T M2020-11-622.0800T
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M2020-11-622.0800T Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 36-CLCC Surface Mount; 36-CLCC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
9 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock and Timing IC - 728-CY22150FC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
Frequency 200 MHz
View Details
2 suppliers