RENESAS ELECTRONICS CORPORATION
LM3302M -- INTEGRATED CIRCUITS (ICS) - LINEAR - COMPARATORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Linear - Comparators
LM3302M
Description
QUAD VOLTAGE COMPARATOR
-
Shenzhen Shengyu Electronics Technology Limited
Description
QUAD VOLTAGE COMPARATOR
Suppliers
Integrated Circuits (ICs) - Linear - Comparators
LM3302M
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Comparators |
|
Product Number
|
LM3302M |
|
Product Name
|
Integrated Circuits (ICs) - Linear - Comparators |
|
Package Type
|
SOIC
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Identity
Package Type
SOIC; Other; SOIC
Logic Family
CMOS
View Details
2 suppliers
Supply Voltage
Other
Package Type
Other; 32 mA
Operating Current
1 to 20 mA
View Details
Type
Magnitude
Supply Voltage
2V ~ 6V
Package Type
SSOP
View Details
Lansdale Semiconductor, Inc.
Type
Magnitude
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details