Renesas Electronics Corporation Interface Transceiver IC LDS6202NTGI8

Description
IC TOUCH CTLR 4CH CAP 16VFQFPN Product overview: LDS6202NTGI8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LDS6202NTGI8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TOUCH CTLR 4CH CAP 16VFQFPN Product overview: LDS6202NTGI8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LDS6202NTGI8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LDS6202NTGI8 is a capacitive touch sensor IC from Quarktwin Technology Ltd., part of the LDS6200 family. It supports up to four touch sensor channels and features a 2ms update rate per active sensor input. The device operates within a supply voltage range of 1.65V to 5.5V and has a typical operating power of less than 125µW in full power mode, with an optional low power mode available. This sensor includes built-in support for sliders and scroll functionality, configurable hysteresis and debounce settings, and touch preference modes. It also features an on-chip automatic calibration algorithm that adjusts for environmental factors such as temperature and humidity. The LDS6202NTGI8 is compatible with I²C serial interfaces and provides GPIO and interrupt output capabilities. It is available in a compact 16-pin TQFN package measuring 3mm x 3mm, making it suitable for applications in mobile devices, remote controls, office equipment, and industrial controls.

Datasheet Summary
Powered by GS/AI

The LDS6202NTGI8 is a capacitive touch sensor IC from Quarktwin Technology Ltd., part of the LDS6200 family. It supports up to four touch sensor channels and features a 2ms update rate per active sensor input. The device operates within a supply voltage range of 1.65V to 5.5V and has a typical operating power of less than 125µW in full power mode, with an optional low power mode available. This sensor includes built-in support for sliders and scroll functionality, configurable hysteresis and debounce settings, and touch preference modes. It also features an on-chip automatic calibration algorithm that adjusts for environmental factors such as temperature and humidity. The LDS6202NTGI8 is compatible with I²C serial interfaces and provides GPIO and interrupt output capabilities. It is available in a compact 16-pin TQFN package measuring 3mm x 3mm, making it suitable for applications in mobile devices, remote controls, office equipment, and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-LDS6202NTGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-LDS6202NTGI8
Interface Transceiver IC 752-LDS6202NTGI8
IC TOUCH CTLR 4CH CAP 16VFQFPN Product overview: LDS6202NTGI8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LDS6202NTGI8 can be used for catalog matching and distributor lookup.

IC TOUCH CTLR 4CH CAP 16VFQFPN Product overview: LDS6202NTGI8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LDS6202NTGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - LDS6202NTGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
LDS6202NTGI8
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch LDS6202NTGI8
IC TOUCH CTLR 4CH CAP 16VFQFPN

IC TOUCH CTLR 4CH CAP 16VFQFPN

Supplier's Site
Sensor, Capacitive Touch - LDS6202NTGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
LDS6202NTGI8
Sensor, Capacitive Touch LDS6202NTGI8
Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3)

Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 752-LDS6202NTGI8 LDS6202NTGI8 LDS6202NTGI8
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface
Supply Voltage Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9397KSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Line Interface ICs - 1898135 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details