The LDS6201NTGI is a capacitive touch sensor IC from the Quarktwin Technology Ltd. LDS6200 family, designed to facilitate touch-based user interfaces. It supports up to 2 touch sensor channels and features a 2ms update rate per active sensor input. The device operates within a supply voltage range of 1.65V to 5.5V and has a typical operating power of less than 125µW in full power mode, with an optional low power mode available. This sensor includes built-in support for sliders and scroll functionalities, configurable hysteresis and debounce settings, and touch preference modes. It also features an on-chip automatic calibration algorithm that adjusts for environmental changes such as temperature and humidity. The LDS6201NTGI is compatible with I²C serial interfaces and provides GPIO and interrupt output capabilities. It is available in a compact 16-pin TQFN package, making it suitable for various applications including mobile devices, remote controls, and industrial controls.
IC TOUCH SENSOR 75W 16VFQFPN Product overview: LDS6201NTGI from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75W, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-LDS6201NTGI can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons, Slider, Wheel 16-TQFN (3x3)
IC TOUCH SENSOR 75W 16VFQFPN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-LDS6201NTGI | LDS6201NTGI | LDS6201NTGI |
| Product Name | 75W Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |