Renesas Electronics Corporation Interface - Interface - Specialized - LDS6100NQGI8 LDS6100NQGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024157-LDS6100NQGI8 Length: 5 mm Thickness: 800 µm Number of Pins: 40 Width: 5 mm Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024157-LDS6100NQGI8 Length: 5 mm Thickness: 800 µm Number of Pins: 40 Width: 5 mm Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LDS6100NQGI8 - 1024157-LDS6100NQGI8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LDS6100NQGI8
1024157-LDS6100NQGI8
Interface - Interface - Specialized - LDS6100NQGI8 1024157-LDS6100NQGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024157-LDS6100NQGI8 Length: 5 mm Thickness: 800 µm Number of Pins: 40 Width: 5 mm Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024157-LDS6100NQGI8
Length: 5 mm
Thickness: 800 µm
Number of Pins: 40
Width: 5 mm
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now
Interface Transceiver IC - 754-LDS6100NQGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-LDS6100NQGI8
Interface Transceiver IC 754-LDS6100NQGI8
IC Sensor Tch Puretouch 40VFQFPN Product overview: LDS6100NQGI8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LDS6100NQGI8 can be used for catalog matching and distributor lookup.

IC Sensor Tch Puretouch 40VFQFPN Product overview: LDS6100NQGI8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LDS6100NQGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1024157-LDS6100NQGI8 754-LDS6100NQGI8
Product Name Interface - Interface - Specialized - LDS6100NQGI8 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 9519AJC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers