Renesas Electronics Corporation Analog to Digital Converters (ADC) KAD5612P-25Q72

Description
IC ADC 12BIT SAR 72QFN
Datasheet
Description
IC ADC 12BIT SAR 72QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - KAD5612P-25Q72 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
KAD5612P-25Q72
Analog to Digital Converters (ADC) KAD5612P-25Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site Datasheet
Analog To Digital Converter Adc, 12 Bit; Resolution (Bits) Renesas - 45P7697 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit; Resolution (Bits) Renesas
45P7697
Analog To Digital Converter Adc, 12 Bit; Resolution (Bits) Renesas 45P7697
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number KAD5612P-25Q72 45P7697
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 12 Bit; Resolution (Bits) Renesas
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details