Renesas Electronics Corporation 10-Bit, 170MSPS Dual-Channel ADC, with LVDS/LVCMOS Outputs KAD5610P-17Q72

Description
The KAD5610P is a family of low-power, high performance, dual-channel 10-bit, analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5610P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5610P-21), 170MSPS (KAD5610P-17) and 125MSPS (KAD5610P-12). A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5610P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The KAD5610P is a family of low-power, high performance, dual-channel 10-bit, analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5610P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5610P-21), 170MSPS (KAD5610P-17) and 125MSPS (KAD5610P-12). A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5610P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit, 170MSPS Dual-Channel ADC, with LVDS/LVCMOS Outputs - KAD5610P-17Q72 - Renesas Electronics Corporation
Milpitas, CA, USA
10-Bit, 170MSPS Dual-Channel ADC, with LVDS/LVCMOS Outputs
KAD5610P-17Q72
10-Bit, 170MSPS Dual-Channel ADC, with LVDS/LVCMOS Outputs KAD5610P-17Q72
The KAD5610P is a family of low-power, high performance, dual-channel 10-bit, analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5610P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5610P-21), 170MSPS (KAD5610P-17) and 125MSPS (KAD5610P-12). A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5610P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).

The KAD5610P is a family of low-power, high performance, dual-channel 10-bit, analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5610P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5610P-21), 170MSPS (KAD5610P-17) and 125MSPS (KAD5610P-12).
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5610P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - KAD5610P-17Q72-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
KAD5610P-17Q72-ND
Analog to Digital Converters (ADC) KAD5610P-17Q72-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

10 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - KAD5610P-17Q72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
KAD5610P-17Q72
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) KAD5610P-17Q72
IC ADC 10BIT SAR 72QFN

IC ADC 10BIT SAR 72QFN

Supplier's Site
Analog to Digital Converters (ADC) - KAD5610P-17Q72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
KAD5610P-17Q72
Analog to Digital Converters (ADC) KAD5610P-17Q72
10 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

10 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - KAD5610P-17Q72 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
KAD5610P-17Q72
Data Acquisition - Analog to Digital Converters (ADC) KAD5610P-17Q72
IC ADC 10BIT SAR 72QFN

IC ADC 10BIT SAR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number KAD5610P-17Q72 KAD5610P-17Q72-ND KAD5610P-17Q72 KAD5610P-17Q72 KAD5610P-17Q72
Product Name 10-Bit, 170MSPS Dual-Channel ADC, with LVDS/LVCMOS Outputs Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 10 bits 10 bits 10 bits
DNL 0.5000 LSB
INL 0.7500 LSB
Dissipation 357 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5214TD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
 - ADC10662CIWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP24
Packing Method Tube; Tube
View Details
5 suppliers