Renesas Electronics Corporation 12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs KAD5512P-25Q72

Description
The KAD5512P is the low-power member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512P is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS. A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512P is available in 72 Ld and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The KAD5512P is the low-power member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512P is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS. A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512P is available in 72 Ld and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs - KAD5512P-25Q72 - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs
KAD5512P-25Q72
12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs KAD5512P-25Q72
The KAD5512P is the low-power member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512P is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS. A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512P is available in 72 Ld and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

The KAD5512P is the low-power member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512P is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS.
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512P is available in 72 Ld and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
12BIT Analog-to-Digital Converter IC - 700-KAD5512P-25Q72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-KAD5512P-25Q72
12BIT Analog-to-Digital Converter IC 700-KAD5512P-25Q72
IC ADC 12BIT SAR 72QFN Product overview: KAD5512P-25Q72 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-KAD5512P-25Q72 can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 72QFN Product overview: KAD5512P-25Q72 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-KAD5512P-25Q72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - KAD5512P-25Q72
777964-KAD5512P-25Q72
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - KAD5512P-25Q72 777964-KAD5512P-25Q72
Manufacturer: Intersil Win Source Part Number: 777964-KAD5512P-25Q7 2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 72-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: SAR Data Interface: LVDS - Parallel, Parallel Reference Type: Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 1 Family Name: KAD5512 Categories: Integrated Circuits (ICs) Sampling Rate: 250M Manufacturer Package: 72-QFN (10x10) Alternative Parts (Cross-Reference): AD9626BCPZRL7-250; AD9626BCPZ-250; MAX1122EGK-T; MAX1122EGK+T; Introduction Date: August 13, 2007 ECCN: 3A001.a.5.a Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 777964-KAD5512P-25Q72
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 72-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: SAR
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: KAD5512
Categories: Integrated Circuits (ICs)
Sampling Rate: 250M
Manufacturer Package: 72-QFN (10x10)
Alternative Parts (Cross-Reference): AD9626BCPZRL7-250; AD9626BCPZ-250; MAX1122EGK-T; MAX1122EGK+T;
Introduction Date: August 13, 2007
ECCN: 3A001.a.5.a
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Analog to Digital Converters (ADC) - KAD5512P-25Q72-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
KAD5512P-25Q72-ND
Analog to Digital Converters (ADC) KAD5512P-25Q72-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - KAD5512P-25Q72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
KAD5512P-25Q72
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) KAD5512P-25Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site
Analog to Digital Converters (ADC) - KAD5512P-25Q72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
KAD5512P-25Q72
Analog to Digital Converters (ADC) KAD5512P-25Q72
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - KAD5512P-25Q72 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
KAD5512P-25Q72
Data Acquisition - Analog to Digital Converters (ADC) KAD5512P-25Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number KAD5512P-25Q72 700-KAD5512P-25Q72 777964-KAD5512P-25Q72 KAD5512P-25Q72-ND KAD5512P-25Q72 KAD5512P-25Q72 KAD5512P-25Q72
Product Name 12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - KAD5512P-25Q72 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN Tray 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.8000 LSB
INL 2 LSB
Dissipation 267 milliwatts 286 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers