ANALOG TO DIGITAL CONVERTER ADC, 12 BIT; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Signal Conditioners |
Product Number | 45P7672 |
Product Name | Analog To Digital Converter Adc, 12 Bit; Resolution (Bits) Renesas |
Differential Channels | Yes |