Renesas Electronics Corporation Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas KAD5510P-25Q48

Description
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas - 22T2075 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas
22T2075
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas 22T2075
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - KAD5510P-25Q48 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
KAD5510P-25Q48
Analog to Digital Converters (ADC) KAD5510P-25Q48
IC ADC 10BIT SAR 48QFN

IC ADC 10BIT SAR 48QFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 22T2075 KAD5510P-25Q48
Product Name Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details