Renesas Electronics Corporation Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas KAD5510P-21Q48

Description
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:210MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Description
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:210MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas - 22T2074 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas
22T2074
Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas 22T2074
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:210MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:210MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 22T2074
Product Name Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details