The KAD5510P is a family of low power, high performance 10-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5510P is part of a pin-compatible portfolio of 10-, 12- and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS.
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5510P is available in a 48 Ld QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified across the industrial operating temperature range (-40°C to +85°C).
Key Specifications $ SNR = 60.7dBFS for fIN = 105MHz (-1dBFS) $ SFDR = 86.1dBc for fIN = 105MHz (-1dBFS) $ Total Power Consumption $$ 234/189mW at 250/125MSPS (DDR Mode)
10 Bit Analog to Digital Converter 1 Input 1 SAR 48-QFN (7x7)
IC ADC 10BIT SAR 48QFN
10 Bit Analog to Digital Converter 1 Input 1 SAR 48-QFN (7x7)
IC ADC 10BIT SAR 48QFN
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD5510P-12Q48 | KAD5510P-12Q48-ND | KAD5510P-12Q48 | KAD5510P-12Q48 | KAD5510P-12Q48 |
| Product Name | Low Power 10-Bit, 125MSPS ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Resolution | 10 bits | 10 bits | 10 bits | ||
| DNL | 0.5000 LSB | ||||
| INL | 0.7500 LSB | ||||
| Dissipation | 189 milliwatts |