10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
IC ADC 10BIT PIPELINED 68QFN
IC ADC 10BIT PIPELINED 68QFN
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD2710C-10Q68-ND | KAD2710C-10Q68 | KAD2710C-10Q68 | KAD2710C-10Q68 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray; Tray | Tray | |
| Pins | 68 | |||
| Resolution | 10 bits | 10 bits |