8 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
IC ADC 8BIT PIPELINED 68QFN
IC ADC 8BIT PIPELINED 68QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD2708L-35Q68 | KAD2708L-35Q68 | KAD2708L-35Q68 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 68-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray; Tray | |
| Resolution | 8 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |