Renesas Electronics Corporation PMIC - PMIC - LED Drivers - IW7029-00-LQ6 IW7029-00-LQ6

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066153-IW7029-00-LQ 6 Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 64 Categories: PMIC - LED Drivers Case / Package: LQFP Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 10 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066153-IW7029-00-LQ 6 Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 64 Categories: PMIC - LED Drivers Case / Package: LQFP Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW7029-00-LQ6 - 1066153-IW7029-00-LQ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW7029-00-LQ6
1066153-IW7029-00-LQ6
PMIC - PMIC - LED Drivers - IW7029-00-LQ6 1066153-IW7029-00-LQ6
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066153-IW7029-00-LQ 6 Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 64 Categories: PMIC - LED Drivers Case / Package: LQFP Max Input Voltage: 28 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 10 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066153-IW7029-00-LQ6
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 64
Categories: PMIC - LED Drivers
Case / Package: LQFP
Max Input Voltage: 28 V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 10 V

Buy Now
Singapore, Singapore
Buck Boost LED Driver IC
137-IW7029-00-LQ6
Buck Boost LED Driver IC 137-IW7029-00-LQ6
LED DRVR Buck/Boost 1-CH PWM 64-Pin LQFP T/R Product overview: IW7029-00-LQ6 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW7029-00-LQ6 can be used for catalog matching and distributor lookup.

LED DRVR Buck/Boost 1-CH PWM 64-Pin LQFP T/R Product overview: IW7029-00-LQ6 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW7029-00-LQ6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 1066153-IW7029-00-LQ6 137-IW7029-00-LQ6
Product Name PMIC - PMIC - LED Drivers - IW7029-00-LQ6 Buck Boost LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Quad String Boost Led Driver For Backlighting - A8519KETTR-R-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3500TL-21/NOPB - Lingto Electronic Limited
Specs
Output Current 640 milliamps
View Details
 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers