Infineon Technologies AG Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP TLD2142-1EP

Description
The LITIX™ Basic+ TLD2142-1EP is a single channel high-side driver IC with integrated output stage. The TLD2142-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source High output current (up to 240 mA) Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Output currents’ control via external low power resistor Additional output current demand supported by LITIX™ Companion direct drive without additional components Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation
Request a Quote Datasheet
Description
The LITIX™ Basic+ TLD2142-1EP is a single channel high-side driver IC with integrated output stage. The TLD2142-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source High output current (up to 240 mA) Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Output currents’ control via external low power resistor Additional output current demand supported by LITIX™ Companion direct drive without additional components Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP - TLD2142-1EP - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP
TLD2142-1EP
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP TLD2142-1EP
The LITIX™ Basic+ TLD2142-1EP is a single channel high-side driver IC with integrated output stage. The TLD2142-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source High output current (up to 240 mA) Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Output currents’ control via external low power resistor Additional output current demand supported by LITIX™ Companion direct drive without additional components Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation

The LITIX™ Basic+ TLD2142-1EP is a single channel high-side driver IC with integrated output stage.

The TLD2142-1EP is designed to control LEDs with a current up to 240 mA. In typical automotive applications the device is capable of driving 3 red LEDs with a current up to 180 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes.


Summary of Features

  • Single channel device with integrated and protected output stage (current source), optimized to drive LEDs as additional low cost current source
  • High output current (up to 240 mA)
  • Very low current consumption in sleep mode
  • Very low output leakage when channel is “off”
  • Low current consumption during fault
  • Output currents’ control via external low power resistor
  • Additional output current demand supported by LITIX™ Companion direct drive without additional components
  • Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor
  • Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages
  • Overload protection
  • Wide temperature range: -40°C < TJ < 150°C
  • Output current control via external low power resistor
  • Green product (RoHS compliant)

Potential Applications

  • Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function
  • Turn indicators
  • Position, fog, rear lights and side markers
  • Animated light functions like wiping indicators and “welcome/goodbye” functions
  • Day Running Light
  • Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting
  • LED indicators for industrial applications and instrumentation
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD2142-1EP
Product Name Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - TLE4309G - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 500 milliamps
Package Type PG-TO263-7
View Details
4 suppliers
Board Mount LED Drivers - DEMOBOARD TLE4242G - 796947-DEMOBOARD TLE4242G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 42 volts
Output Voltage 35 volts
View Details
LED Driver IC - 137-IRS25401SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 16.6 volts
Number of Channels 1 #
Package Type Tube
View Details
4 suppliers
Board Mount LED Drivers - BCR421UE6327HTSA1 - 769805-BCR421UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
7 suppliers