Renesas Electronics Corporation LED Drivers IW3689-01

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IW3689-01 is a high-performance AC/DC power supply controller designed for dimmable LED luminaires, capable of handling input voltages of 230V AC. It utilizes advanced digital control technology to detect various dimmer types, including leading-edge, trailing-edge, and smart dimmers, ensuring compatibility and dynamic brightness control. The device operates in quasi-resonant mode when no dimmer is present, optimizing power efficiency and minimizing electromagnetic interference (EMI). This controller supports output power up to 25W and features a wide dimming range from 1% to 100%. It employs patented PrimAccurate,Ñ¢ primary-side sensing technology for precise LED current regulation without the need for secondary feedback circuits. The IW3689-01 also integrates multiple protection features, including over-temperature and short-circuit protection, and maintains high power factor and low total harmonic distortion, meeting IEC61000-3-2 requirements. The device is packaged in an 8-lead SOIC-8 format and is RoHS compliant, making it suitable for various dimmable LED applications.

Datasheet Summary
Powered by GS/AI

The IW3689-01 is a high-performance AC/DC power supply controller designed for dimmable LED luminaires, capable of handling input voltages of 230V AC. It utilizes advanced digital control technology to detect various dimmer types, including leading-edge, trailing-edge, and smart dimmers, ensuring compatibility and dynamic brightness control. The device operates in quasi-resonant mode when no dimmer is present, optimizing power efficiency and minimizing electromagnetic interference (EMI). This controller supports output power up to 25W and features a wide dimming range from 1% to 100%. It employs patented PrimAccurate,Ñ¢ primary-side sensing technology for precise LED current regulation without the need for secondary feedback circuits. The IW3689-01 also integrates multiple protection features, including over-temperature and short-circuit protection, and maintains high power factor and low total harmonic distortion, meeting IEC61000-3-2 requirements. The device is packaged in an 8-lead SOIC-8 format and is RoHS compliant, making it suitable for various dimmable LED applications.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IW3689-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
IW3689-01
LED Drivers IW3689-01
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - IW3689-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
IW3689-01
LED Drivers IW3689-01
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IW3689-01
Product Name LED Drivers
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12429-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Drivers, Receivers, Transceivers - A6259KA-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type DIP; "20-DIP (0.300"", 7.62mm)"
View Details