Renesas Electronics Corporation 90W LED Driver IC IW3629-00

Description
TWO-STAGE, NON-DIMMABLE 90W DIGI Product overview: IW3629-00 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3629-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TWO-STAGE, NON-DIMMABLE 90W DIGI Product overview: IW3629-00 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3629-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90W LED Driver IC - 137-IW3629-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90W LED Driver IC
137-IW3629-00
90W LED Driver IC 137-IW3629-00
TWO-STAGE, NON-DIMMABLE 90W DIGI Product overview: IW3629-00 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3629-00 can be used for catalog matching and distributor lookup.

TWO-STAGE, NON-DIMMABLE 90W DIGI Product overview: IW3629-00 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3629-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - IW3629-00 - 998336-IW3629-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3629-00
998336-IW3629-00
PMIC - PMIC - LED Drivers - IW3629-00 998336-IW3629-00
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998336-IW3629-00 Categories: PMIC - LED Drivers Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998336-IW3629-00
Categories: PMIC - LED Drivers
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IW3629-00
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IW3629-00
TWO-STAGE, NON-DIMMABLE 90W DIGI

TWO-STAGE, NON-DIMMABLE 90W DIGI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-IW3629-00 998336-IW3629-00 IW3629-00
Product Name 90W LED Driver IC PMIC - PMIC - LED Drivers - IW3629-00 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage ? to 18 volts ? to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XSD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LED Drivers - 1727-2253-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
6 suppliers
Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers