Renesas Electronics Corporation Buck Boost SOT-23 LED Driver IC IW3622-01

Description
LED DRVR Buck-Boost/Flyback 1-CH 6-Pin SOT-23 T/R Product overview: IW3622-01 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3622-01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LED DRVR Buck-Boost/Flyback 1-CH 6-Pin SOT-23 T/R Product overview: IW3622-01 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3622-01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Boost SOT-23 LED Driver IC
137-IW3622-01
Buck Boost SOT-23 LED Driver IC 137-IW3622-01
LED DRVR Buck-Boost/Flyback 1-CH 6-Pin SOT-23 T/R Product overview: IW3622-01 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3622-01 can be used for catalog matching and distributor lookup.

LED DRVR Buck-Boost/Flyback 1-CH 6-Pin SOT-23 T/R Product overview: IW3622-01 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IW3622-01 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - IW3622-01 - 1066129-IW3622-01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3622-01
1066129-IW3622-01
PMIC - PMIC - LED Drivers - IW3622-01 1066129-IW3622-01
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066129-IW3622-01 Mounting: SMD (SMT) Topology: Buck-Boost, Flyback Number of Channels: 1 Number of Pins: 6 Categories: PMIC - LED Drivers Case / Package: SOT-23 Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 72 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 90 V Max Input Voltage (DC): 18 V Min Input Voltage (DC): -300 mV Nominal Input Voltage (DC): 15 V Min Input Voltage (AC): 90 V Max Input Voltage (AC): 277 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066129-IW3622-01
Mounting: SMD (SMT)
Topology: Buck-Boost, Flyback
Number of Channels: 1
Number of Pins: 6
Categories: PMIC - LED Drivers
Case / Package: SOT-23
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 72 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 90 V
Max Input Voltage (DC): 18 V
Min Input Voltage (DC): -300 mV
Nominal Input Voltage (DC): 15 V
Min Input Voltage (AC): 90 V
Max Input Voltage (AC): 277 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-IW3622-01 1066129-IW3622-01
Product Name Buck Boost SOT-23 LED Driver IC PMIC - PMIC - LED Drivers - IW3622-01
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

45V LED Driver IC - 745-ILD1151 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Output Voltage 4.5 volts
Number of Channels 1 #
Package Type Reel
View Details
3 suppliers
LED Drivers - 642784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 360 watts
Features RoHS Compliant
View Details