The iW1830-00 is an off-line digital PWM controller integrated with a power MOSFET, designed for AC/DC power supply applications. It operates in quasi-resonant mode and utilizes digital control technology to enhance efficiency and reduce electromagnetic interference (EMI). The device features primary-side feedback, eliminating the need for opto-isolators and simplifying the design process. It provides tight constant-voltage regulation across varying line and load conditions and includes built-in protections against output short-circuit, over-voltage, and over-current. This controller supports a maximum output power of 15W and is suitable for universal input applications with a voltage range of 85V AC to 264V AC. The iW1830-00 is particularly effective in home appliance and monitor adapter applications, achieving less than 50mW no-load power consumption and fast dynamic load response. Its adaptively controlled soft-start feature allows for smooth startup with a wide range of capacitive loads. The product is housed in a 7-lead PDIP package and is RoHS compliant.
IC OFFLINE SWITCH FLYBACK 7DIP
Converter Offline Flyback Topology 79kHz 7-PDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | IW1830-00 | IW1830-00 |
| Product Name | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |