Renesas Electronics Corporation Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas ISLA224P20IRZ

Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas - 55T2844 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas
55T2844
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas 55T2844
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 55T2844
Product Name Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details