The ISLA224P is a family of dual-channel 14-Bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA224P is part of a pin-compatible portfolio of 12-bit and 14-bit dual-channel A/Ds with maximum sample rates ranging from 130MSPS to 250MSPS.
A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The ISLA224P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
14 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)
14 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)
IC ADC 14BIT SAR 72QFN
IC ADC 14BIT SAR 72QFN
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ISLA224P13IRZ | ISLA224P13IRZ-ND | ISLA224P13IRZ | ISLA224P13IRZ | ISLA224P13IRZ |
| Product Name | Dual 14-Bit, 130MSPS ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFN | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.4000 LSB | ||||
| INL | 3 LSB | ||||
| Dissipation | 662 milliwatts |