Renesas Electronics Corporation 16-Bit, 250MSPS ADC ISLA216P25IRZ

Description
The ISLA216P is a family of low power, high performance 16-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA216P is part of a pin-compatible portfolio of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The ISLA216P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The ISLA216P is a family of low power, high performance 16-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA216P is part of a pin-compatible portfolio of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The ISLA216P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit, 250MSPS ADC - ISLA216P25IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
16-Bit, 250MSPS ADC
ISLA216P25IRZ
16-Bit, 250MSPS ADC ISLA216P25IRZ
The ISLA216P is a family of low power, high performance 16-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA216P is part of a pin-compatible portfolio of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The ISLA216P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

The ISLA216P is a family of low power, high performance 16-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA216P is part of a pin-compatible portfolio of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS.
A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The ISLA216P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISLA216P25IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISLA216P25IRZ-ND
Analog to Digital Converters (ADC) ISLA216P25IRZ-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

16 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 700-ISLA216P25IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-ISLA216P25IRZ
16-bit 16BIT Analog-to-Digital Converter IC 700-ISLA216P25IRZ
IC ADC 16BIT SAR 72QFN Product overview: ISLA216P25IRZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISLA216P25IRZ can be used for catalog matching and distributor lookup.

IC ADC 16BIT SAR 72QFN Product overview: ISLA216P25IRZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISLA216P25IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1349267-ISLA216P25IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1349267-ISLA216P25IRZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1349267-ISLA216P25IRZ
Win Source Part Number: 1349267-ISLA216P25IR Z Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tray Standard Package: 1 Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 250M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Mounting Type: Surface Mount Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-QFN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A001A5A5 Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISLA216

Win Source Part Number: 1349267-ISLA216P25IRZ
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tray
Standard Package: 1
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 250M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Mounting Type: Surface Mount
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A001A5A5
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISLA216

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ISLA216P25IRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISLA216P25IRZ
Data Acquisition - Analog to Digital Converters (ADC) ISLA216P25IRZ
IC ADC 16BIT SAR 72QFN

IC ADC 16BIT SAR 72QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISLA216P25IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISLA216P25IRZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISLA216P25IRZ
IC ADC 16BIT SAR 72QFN

IC ADC 16BIT SAR 72QFN

Supplier's Site
Analog to Digital Converters (ADC) - ISLA216P25IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISLA216P25IRZ
Analog to Digital Converters (ADC) ISLA216P25IRZ
16 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

16 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISLA216P25IRZ ISLA216P25IRZ-ND 700-ISLA216P25IRZ 1349267-ISLA216P25IRZ ISLA216P25IRZ ISLA216P25IRZ ISLA216P25IRZ
Product Name 16-Bit, 250MSPS ADC Analog to Digital Converters (ADC) 16-bit 16BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad Tray 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 16 bits 16 bits 16 bits 16 bits
DNL 0.3500 LSB
INL 10 LSB
Dissipation 786 milliwatts 846 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details