Renesas Electronics Corporation 14-Bit, 200MSPS ADC ISLA214P20IRZ

Description
The ISLA214P is a series of low power, high performance 14-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA214P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters, such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA214P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The ISLA214P is a series of low power, high performance 14-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA214P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters, such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA214P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-Bit, 200MSPS ADC - ISLA214P20IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
14-Bit, 200MSPS ADC
ISLA214P20IRZ
14-Bit, 200MSPS ADC ISLA214P20IRZ
The ISLA214P is a series of low power, high performance 14-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA214P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters, such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA214P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

The ISLA214P is a series of low power, high performance 14-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA214P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS.
A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters, such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA214P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISLA214P20IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISLA214P20IRZ-ND
Analog to Digital Converters (ADC) ISLA214P20IRZ-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

14 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ISLA214P20IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISLA214P20IRZ
Analog to Digital Converters (ADC) ISLA214P20IRZ
14 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

14 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISLA214P20IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISLA214P20IRZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISLA214P20IRZ
IC ADC 14BIT SAR 72QFN

IC ADC 14BIT SAR 72QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ISLA214P20IRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISLA214P20IRZ
Data Acquisition - Analog to Digital Converters (ADC) ISLA214P20IRZ
IC ADC 14BIT SAR 72QFN

IC ADC 14BIT SAR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISLA214P20IRZ ISLA214P20IRZ-ND ISLA214P20IRZ ISLA214P20IRZ ISLA214P20IRZ
Product Name 14-Bit, 200MSPS ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 14 bits 14 bits 14 bits
DNL 0.2500 LSB
INL 2.5 LSB
Dissipation 448 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers