Renesas Electronics Corporation 12-Bit, 250MSPS ADC ISLA212P25IRZ

Description
The ISLA212P is a series of low power, high performance 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA212P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA212P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The ISLA212P is a series of low power, high performance 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA212P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA212P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit, 250MSPS ADC - ISLA212P25IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit, 250MSPS ADC
ISLA212P25IRZ
12-Bit, 250MSPS ADC ISLA212P25IRZ
The ISLA212P is a series of low power, high performance 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA212P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS. A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA212P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

The ISLA212P is a series of low power, high performance 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA212P is part of a pin-compatible family of 12 to 16-bit A/Ds with maximum sample rates ranging from 130MSPS to 500MSPS.
A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats, and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). The ISLA212P is available in a 72-contact QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: CryptoMemory Part Status: End of Life Number of Bits: 8, 10, 12, 16 Sampling Rate (Per Second): 125M Input Type: DC Data Interface: SPI, Parallel, DSP Configuration: Array Voltage - Supply, Analog: 3.135V ~ 3.465V Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: CryptoMemory
Part Status: End of Life
Number of Bits: 8, 10, 12, 16
Sampling Rate (Per Second): 125M
Input Type: DC
Data Interface: SPI, Parallel, DSP
Configuration: Array
Voltage - Supply, Analog: 3.135V ~ 3.465V
Voltage - Supply, Digital: 2.7V ~ 3.3V, 5V

Buy Now Datasheet
Analog to Digital Converters (ADC) - ISLA212P25IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISLA212P25IRZ-ND
Analog to Digital Converters (ADC) ISLA212P25IRZ-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
12BIT Analog-to-Digital Converter IC - 700-ISLA212P25IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-ISLA212P25IRZ
12BIT Analog-to-Digital Converter IC 700-ISLA212P25IRZ
IC ADC 12BIT SAR 72QFN Product overview: ISLA212P25IRZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISLA212P25IRZ can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 72QFN Product overview: ISLA212P25IRZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISLA212P25IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISLA212P25IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISLA212P25IRZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISLA212P25IRZ
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ISLA212P25IRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISLA212P25IRZ
Data Acquisition - Analog to Digital Converters (ADC) ISLA212P25IRZ
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISLA212P25IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISLA212P25IRZ
Analog to Digital Converters (ADC) ISLA212P25IRZ
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISLA212P25IRZ ISLA212P25IRZ-ND 700-ISLA212P25IRZ ISLA212P25IRZ ISLA212P25IRZ ISLA212P25IRZ
Product Name 12-Bit, 250MSPS ADC CryptoMemory Analog to Digital Converters (ADC) 12BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad Tray 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.1600 LSB
INL 0.6000 LSB
Dissipation 468 milliwatts 504 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details