ANALOG TO DIGITAL CONVERTER ADC, 10 BIT; Resolution (Bits):10bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 72R9480 |
| Product Name | Analog To Digital Converter Adc, 10 Bit; Resolution (Bits) Renesas |
| Differential Channels | Yes |