CNTRLR SPS MOD SMART PWR 32PQFN
Controller PWM Interface 32-PQFN (5x5)
CNTRLR SPS MOD SMART PWR 32PQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL99227IRZ-T7A | ISL99227IRZ-T7A | ISL99227IRZ-T7A |
| Product Name | Integrated Circuits (ICs) - Interface - Modules | Modules | Interface - Modules |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | 1.8V; Other | 1.8V; Other; 4.5V ~ 18V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |