CNTRLR SPS MOD SMART PWR 32PQFN Product overview: ISL99227FRZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227FRZ-T7A can be used for catalog matching and distributor lookup.
Controller PWM Interface 32-PQFN (5x5)
CNTRLR SPS MOD SMART PWR 32PQFN
CNTRLR SPS MOD SMART PWR 32PQFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 778-ISL99227FRZ-T7A | ISL99227FRZ-T7A | ISL99227FRZ-T7A | ISL99227FRZ-T7A |
| Product Name | Interface Transceiver IC | Modules | Interface - Modules | Integrated Circuits (ICs) - Interface - Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 18V | 1.8V; Other; 4.5V ~ 18V | 1.8V; Other | |
| Pd | 12.5 milliwatts |