CNTRLR SPS MOD SMART PWR 32PQFN Product overview: ISL99227FRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227FRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 807294-ISL99227FRZ-T
Packaging: Reel
Function: Controller
Interface: PWM
Current - Supply: 4.75mA
Supplier Device Package: 32-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 18V
Controller PWM Interface 32-PQFN (5x5)
CNTRLR SPS MOD SMART PWR 32PQFN
CNTRLR SPS MOD SMART PWR 32PQFN
CNTRLR SPS MOD SMART PWR 32PQFN
CNTRLR SPS MOD SMART PWR 32PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 778-ISL99227FRZ-T | 807294-ISL99227FRZ-T | ISL99227FRZ-T | 668-ISL99227FRZ-T | ISL99227FRZ-T | ISL99227FRZ-T | ISL99227FRZ-T |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - ISL99227FRZ-T | Modules | CNTRLR SPS MOD SMART PWR 32PQFN | Integrated Circuits (ICs) - Interface - Modules | Modules | Interface - Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 18V | Other; 4.5V ~ 18V | 1.8V; Other; 4.5V ~ 18V | 5V; Other; 5V | 1.8V; Other | Other; 4.5V ~ 18V | |
| Pd | 12.5 milliwatts |